KSUSA3-40J28 is a stainless steel spur gear in the J Series, module 3, with 28 teeth and a 20° pressure angle. Made of SUS303 with no heat treatment, it has a 32 mm bore, 120 mm hub diameter, 84 mm pitch diameter, and 90 mm outside diameter. Face width is 30 mm, hub width 10 mm, total length 220 mm, and weight 2.45 kg. It features a 10 × 3.3 mm keyway per JIS B1301 Js9. Allowable torque is 2.50 N·m for bending strength and 1.99 kgf·m for surface durability. Backlash is 0.18~0.38 mm. This variant is available on request with a five-day lead time and a per-order limit of 1 to 20 units.
Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-40J28 | KSUSA3-40J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 40 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 40 | 40 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |