The KSUSA3-36J50 is a stainless steel spur gear in the J Series with a module of 3, 36 teeth, and a 50 mm outside diameter. It has a 12 mm wide keyway with a 3.3 mm depth conforming to JIS B1301 Js9 tolerance. The gear is made of SUS303 stainless steel, has a 20° pressure angle, standard full-depth teeth, and JIS grade 4 precision. The total length is 234 mm, face width is 30 mm, hub width is 30 mm, and the hub diameter is 114 mm. The maximum allowable torque is 2.55 N·m, with a theoretical backlash range of 0.20 to 0.44 mm. The weight is 2.72 kg. J Series variants are available-on-request
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-36J50 | KSUSA3-36J50 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |