Stainless steel spur gear with module 3, 40 teeth, and 10 mm keyway width by 3.3 mm depth, designed for metric applications; part features a 135 mm pitch diameter, 141 mm outside diameter, 30 mm face width, and 255 mm total length; precision grade JIS N8 per JIS B1702-1:1998, material SUS303, and backlash range of 0.18~0.38 mm; available as an on-request variant with 5-day lead time and maximum order volume of 20 units per production run.
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-36J40 | KSUSA3-36J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |