KSUSA3-36J30 is a stainless steel spur gear with a module of 3, 36 teeth, a pitch diameter of 108 mm, an outside diameter of 114 mm, a face width of 30 mm, and a bore diameter of 30 mm. It features a keyway of 10 mm width by 3.3 mm depth per JIS B1301 standards, and is made of SUS303 material with a JIS grade N8 precision rating. The gear has a theoretical backlash of 0.18~0.38 mm and weighs 1.97 kg. It is part of the J series, which requires a lead time of at least five working days after order placement and is limited to 1-20 units per order.
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-36J30 | KSUSA3-36J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |