KSUSA3-36J28 is a stainless steel spur gear in the J Series, with a module of 3, 36 teeth, a 32 mm bore, a 30 mm face width, and a 10 x 3.3 mm keyway per JIS B1301. It is made of SUS303 with a JIS grade N8 precision rating (JIS B1702-1:1998), has a 20° pressure angle, standard full-depth teeth, and a theoretical backlash range of 0.18 to 0.38 mm. The gear has a total length of 192 mm and weighs 1.97 kg. Allowable torque values are calculated based on assumed usage conditions, and secondary operations that narrow tooth width are discouraged.
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-36J28 | KSUSA3-36J28 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |