QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-36J25

Description
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KSUSA3-36J25 is a hubless spur gear made from SUS303 stainless steel, featuring 36 teeth and a finished bore of 25mm. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 187HB, ensuring durability in various applications. This gear is suitable for projects requiring reliable performance in environments where corrosion resistance is essential. The absence of a hub allows for flexible mounting options, making it adaptable for different mechanical setups.

Datasheet Summary
Powered by GS/AI

The KSUSA3-36J25 is a hubless spur gear made from SUS303 stainless steel, featuring 36 teeth and a finished bore of 25mm. It is designed with a precision grade of JIS N8 and has standard full-depth gear teeth with a pressure angle of 20¬8. The tooth hardness is less than 187HB, ensuring durability in various applications. This gear is suitable for projects requiring reliable performance in environments where corrosion resistance is essential. The absence of a hub allows for flexible mounting options, making it adaptable for different mechanical setups.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-36J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-36J25
Metal Spur Gears (metric) KSUSA3-36J25
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore - KSUSA3-36J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
KSUSA3-36J25
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore KSUSA3-36J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-36J25 KSUSA3-36J25
Product Name Metal Spur Gears (metric) Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 36 36
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details
KHK AG3-60R1E30, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e30 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Module 0.75, 26 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYKH7026 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 26
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details