KSUSA3-36J22 is a stainless steel spur gear in the J Series with a module of 3, 22 teeth, a 20° pressure angle, and a 6 mm × 2.8 mm keyway. It is made of SUS303, has a pitch diameter of 66 mm, an outside diameter of 72 mm, a face width of 30 mm, and a hub width of 30 mm. The gear meets JIS grade N8 precision (JIS B1702-1: 1998). Backlash is specified as 0.20-0.44 mm, and the weight is 2.05 kg. The allowable torque is 1.93 N·m for bending strength and 2.05 kgf·m for surface durability. Keyways conform to JIS B1301, Js 9 tolerance.
Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-36J22 | KSUSA3-36J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 36 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 36 | 36 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |