KSUSA3-35J45 is a stainless steel spur gear with a module of 3, 45 teeth, a pitch diameter of 135 mm, an outside diameter of 141 mm, a face width of 30 mm, and a keyway of 14 mm width by 3.8 mm depth, conforming to JIS grade N8 precision. The gear is made of SUS303 stainless steel with a standard full-depth tooth profile and 20° pressure angle, and has an allowable torque of 1.64 N·m and a theoretical backlash of 0.20~0.44 mm. It includes a hub with a bore diameter matching the keyway, and is part of the J Series, which requires a lead time of five working days for order fulfillment.
Module 3, 35 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-35J45 | KSUSA3-35J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |