Stainless steel spur gear with module 3, 35 teeth, and a 22 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth, a pitch diameter of 105 mm, an outside diameter of 111 mm, a face width of 30 mm, and a total length of 185 mm. Made from SUS303 stainless steel, it meets JIS grade N8 precision (JIS B1702-1:1998) with a 20° pressure angle and standard full-depth teeth. Theoretical backlash ranges from 0.18 to 0.38 mm, and allowable torque is 1.93 N·m. The part is available on request with a 5-day lead time and is subject to restrictions on secondary operations to preserve strength and precision.
Module 3, 35 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-35J22 | KSUSA3-35J22 |
| Product Name | Metal Spur Gears (metric) | Module 3, 35 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 35 | 35 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |