KSUSA3-32J45 is a stainless steel spur gear with module 3, 45 teeth, and a 14 mm keyway width by 3.8 mm depth. It has a pitch diameter of 135 mm, outside diameter of 141 mm, face width of 30 mm, and total length of 255 mm. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1:1998), and has a pressure angle of 20°. Backlash ranges from 0.20 to 0.44 mm, and it is rated for an allowable torque of 2.96 N·m under standard conditions.
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-32J45 | KSUSA3-32J45 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |