Stainless steel spur gear with module 3, 40 teeth, 12 mm keyway width by 3.3 mm depth, 120 mm pitch diameter, 126 mm outside diameter, 30 mm face width, and 220 mm total length, made of SUS303 with JIS grade N8 precision and 20° pressure angle. Backlash ranges from 0.18 to 0.38 mm. Allowable torque is 2.34 N·m. Fits with a 32 mm bore. Keyway conforms to JIS B1301 Js 9 tolerance.
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-32J40 | KSUSA3-32J40 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |