KSUSA3-32J32 is a stainless steel spur gear in the J Series with 32 teeth,Module 3, 20° pressure angle, and standard full-depth teeth, made of SUS303 material. It has a bore diameter of 10 mm, a hub width of 30 mm, a pitch diameter of 96 mm, an outside diameter of 102 mm, and a face width of 30 mm. The gear includes a keyway measuring 10 mm width by 3.3 mm depth per JIS B1301 Js9 tolerance. The allowable torque for bending strength is 1.54 N·m, surface durability is 19.5 kgf·m, and backlash is 0.18~0.38 mm. Precision conforms to JIS grade N8 (JIS B1702-1: 1998).
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-32J32 | KSUSA3-32J32 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |