Stainless steel spur gear with module 3, 32 teeth, and a 10 mm keyway (8 mm width × 3.3 mm depth). It has a 30 mm bore, 96 mm pitch diameter, 102 mm outside diameter, 30 mm face width, and 10 mm hub width. The gear conforms to JIS grade N8 precision, has a 20° pressure angle, is made of SUS303 stainless steel, and has a theoretical backlash range of 0.18-0.38 mm. Its rated torsional load capacity is 1.52 N·m for bending strength and 1.99 N·m for surface durability, with a total weight of 1.54 kg.
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-32J30 | KSUSA3-32J30 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |