Stainless steel spur gear with module 3, 25 teeth, 20° pressure angle, and standard full-depth teeth, made from SUS303 material. Features a keyway of 8 mm width by 3.3 mm depth, a bore diameter of 25 mm, a pitch diameter of 75 mm, an outside diameter of 81 mm, a face width of 30 mm, a hub width of 10 mm, and a total length of 102 mm. Backlash ranges from 0.18 to 0.38 mm, and allowable torque is 1.57 N·m, with JIS grade N8 precision. Set screw type with set screw keyway per JIS B1301, Js 9 tolerance.
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA3-32J25 | KSUSA3-32J25 |
| Product Name | Metal Spur Gears (metric) | Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 32 | 32 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |