QTC METRIC GEARS Metal Spur Gears (metric) KSUSA3-32J22

Description
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Description
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA3-32J22 is a stainless steel spur gear, module 3, with 22 teeth, a 22 mm bore, and a keyway of 6 mm width by 2.8 mm depth, designed for use with a standard 20° pressure angle and JIS grade N8 precision. The gear is made of SUS303 stainless steel, has a face width of 30 mm, and a total length of 19.5 mm. It features a hub width of 165 mm and a pitch diameter of 66 mm. The allowable torque is 1.93 N·m, with a theoretical backlash range of 0.18 to 0.38 mm. Keyways conform to JIS B1301 Js 9 tolerance. This part is available on request and requires a lead time of five working days.

Datasheet Summary
Powered by GS/AI

KSUSA3-32J22 is a stainless steel spur gear, module 3, with 22 teeth, a 22 mm bore, and a keyway of 6 mm width by 2.8 mm depth, designed for use with a standard 20° pressure angle and JIS grade N8 precision. The gear is made of SUS303 stainless steel, has a face width of 30 mm, and a total length of 19.5 mm. It features a hub width of 165 mm and a pitch diameter of 66 mm. The allowable torque is 1.93 N·m, with a theoretical backlash range of 0.18 to 0.38 mm. Keyways conform to JIS B1301 Js 9 tolerance. This part is available on request and requires a lead time of five working days.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA3-32J22 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA3-32J22
Metal Spur Gears (metric) KSUSA3-32J22
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore

Supplier's Site Datasheet
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore - KSUSA3-32J22 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
KSUSA3-32J22
Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore KSUSA3-32J22
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA3-32J22 KSUSA3-32J22
Product Name Metal Spur Gears (metric) Module 3, 32 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 32 32
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 50 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MYK05050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
Bevel Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
KHK SSCP20-20HJ40, CP20, Module6.37, 20 Tooth, CP Carbon Steel Spur Gears - sscp20-20hj40 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 1828014 - RS Components, Ltd.
Specs
Number of Teeth 10
Design Metric
PD 2 mm (0.0787 inch)
View Details