KSUSA2-70J50 is a stainless steel spur gear with a module of 2, 50 teeth, and a 14 mm wide keyway of 3.8 mm depth, meeting JIS grade N8 precision (JIS B1702-1: 1998). It is made of SUS303, has a 20° pressure angle, standard full-depth teeth, and a 144 mm outside diameter. The gear has a face width of 20 mm and a total length of 2.09 N·m allowable torque with theoretical backlash between 0.18 and 0.36 mm. Keyways conform to JIS B1301 Js9 tolerance. The part is available on request with a lead time of up to 5 working days and is limited to order quantities of 1 to 20 units per batch.
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-70J50 | KSUSA2-70J50 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |