Stainless steel spur gear with module 2, 45 teeth, and a 14 mm × 3.8 mm keyway, rated for a nominal bore diameter matching the S5K series. The gear has a pitch diameter of 90 mm, outside diameter of 94 mm, face width of 20 mm, and weighs 2.15 kg. It conforms to JIS grade N8 precision (JIS B1702-1:1998) with a 20° pressure angle, made from SUS303 material, and has a theoretical backlash of 0.18-0.36 mm. Allowable torque is specified as 2.15 N·m for bending strength and 2.09 N·m for surface durability under assumed usage conditions.
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-70J45 | KSUSA2-70J45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |