QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-70J32

Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-70J32 is a stainless steel spur gear with a module of 2, 32 teeth, and a 10 mm × 3.3 mm keyway, made from SUS303 with a pressure angle of 20° and JIS grade N8 precision. The gear has a pitch diameter of 64 mm, outside diameter of 68 mm, face width of 20 mm, and a total length of 2.27 mm. Backlash is specified as 0.18 to 0.36 mm. The keyway adheres to JIS B1301, Js9 tolerance. It is a J series product available on request, with a lead time of up to five working days after order placement.

Datasheet Summary
Powered by GS/AI

KSUSA2-70J32 is a stainless steel spur gear with a module of 2, 32 teeth, and a 10 mm × 3.3 mm keyway, made from SUS303 with a pressure angle of 20° and JIS grade N8 precision. The gear has a pitch diameter of 64 mm, outside diameter of 68 mm, face width of 20 mm, and a total length of 2.27 mm. Backlash is specified as 0.18 to 0.36 mm. The keyway adheres to JIS B1301, Js9 tolerance. It is a J series product available on request, with a lead time of up to five working days after order placement.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-70J32 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-70J32
Metal Spur Gears (metric) KSUSA2-70J32
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore - KSUSA2-70J32 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
KSUSA2-70J32
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore KSUSA2-70J32
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-70J32 KSUSA2-70J32
Product Name Metal Spur Gears (metric) Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.3, 50 Tooth Brass Spur Gear - A 1B 2MY03050 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 50
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details