QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-70J25

Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-70J25 is a stainless steel spur gear in the J Series, with a module of 2, 25 teeth, and a 20° pressure angle. It is made of SUS303, has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a keyway sized 8 mm wide by 3.3 mm deep, conforming to JIS B1301 with Js9 tolerance. The gear has a theoretical backlash of 0.18-0.36 mm, a maximum allowable torque of 2.32 N·m (0.237 kgf·m) for bending strength, and is precision graded JIS N8 per JIS B1702-1:1998. The hub bore is 25 mm, and the total length is 131 mm. The J Series requires a lead time of up to 5 working days and is available in quantities of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

KSUSA2-70J25 is a stainless steel spur gear in the J Series, with a module of 2, 25 teeth, and a 20° pressure angle. It is made of SUS303, has a pitch diameter of 50 mm, an outside diameter of 54 mm, a face width of 20 mm, and a keyway sized 8 mm wide by 3.3 mm deep, conforming to JIS B1301 with Js9 tolerance. The gear has a theoretical backlash of 0.18-0.36 mm, a maximum allowable torque of 2.32 N·m (0.237 kgf·m) for bending strength, and is precision graded JIS N8 per JIS B1702-1:1998. The hub bore is 25 mm, and the total length is 131 mm. The J Series requires a lead time of up to 5 working days and is available in quantities of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-70J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-70J25
Metal Spur Gears (metric) KSUSA2-70J25
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore - KSUSA2-70J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
KSUSA2-70J25
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore KSUSA2-70J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-70J25 KSUSA2-70J25
Product Name Metal Spur Gears (metric) Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 20° Pressure Angle, 48
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details