KSUSA2-70J19 is a stainless steel spur gear in the J Series with a module of 2, 19 teeth, a 6 mm wide keyway with 2.8 mm depth, and a pitch diameter of 38 mm. The gear is made of SUS303 stainless steel, has a 20° pressure angle, and meets JIS grade N8 precision (JIS B1702-1: 1998). It has a face width of 20 mm and a hub width of 0 mm, indicating a hubless design. The allowable torque for bending strength is 2.35 N·m, and surface durability torque is 1.31 kgf·m. Backlash is rated between 0.18 and 0.36 mm. Keyways conform to JIS B1301 Js9 tolerance.
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-70J19 | KSUSA2-70J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |