QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-70J18

Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 18 teeth, 20° pressure angle, and standard full-depth teeth, made of SUS303 with a JIS Grade N8 precision rating. Features a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance, 18 mm bore diameter, 36 mm pitch diameter, 40 mm outside diameter, 20 mm face width, and 1.97 mm tooth hardness. Backlash is theorized at 0.18-0.36 mm, and allowable torque is 2.36 N·m for bending strength and 2.35 N·m for surface durability. Only available as a special-order J-series variant with a lead time of up to 5 working days and a quantity limit of 1 to 20 units per order.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 18 teeth, 20° pressure angle, and standard full-depth teeth, made of SUS303 with a JIS Grade N8 precision rating. Features a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 Js9 tolerance, 18 mm bore diameter, 36 mm pitch diameter, 40 mm outside diameter, 20 mm face width, and 1.97 mm tooth hardness. Backlash is theorized at 0.18-0.36 mm, and allowable torque is 2.36 N·m for bending strength and 2.35 N·m for surface durability. Only available as a special-order J-series variant with a lead time of up to 5 working days and a quantity limit of 1 to 20 units per order.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-70J18 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-70J18
Metal Spur Gears (metric) KSUSA2-70J18
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore

Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore - KSUSA2-70J18 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
KSUSA2-70J18
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore KSUSA2-70J18
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-70J18 KSUSA2-70J18
Product Name Metal Spur Gears (metric) Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

48 D.P., 20° Pressure Angle, 12
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details