KSUSA2-70J17 is a stainless steel spur gear with a module of 2, 17 teeth, and a 5 mm bore with a 2.3 mm keyway, conforming to JIS grade N8 precision standards. The gear is made of SUS303 stainless steel with standard full-depth teeth at a 20° pressure angle. It has a pitch diameter of 34 mm, outside diameter of 38 mm, face width of 20 mm, and a hub width of 20 mm. The allowable torque is 2.36 N·m (0.24 kgf·m) for bending strength and 2.36 N·m for surface durability, with a theoretical backlash range of 0.18-0.36 mm. The total length is 128 mm and the weight is 13.1 kg. Keyway dimensions follow JIS B1301, Js9 tolerance.
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-70J17 | KSUSA2-70J17 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |