QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-70J16

Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-70J16 is a stainless steel spur gear in the J Series with 16 teeth, module 2, pressure angle of 20°, and a 5 mm × 2.3 mm keyway. The gear is made of SUS303, has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and meets JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 2.37 N·m (bending strength) and 2.37 kgf·m (surface durability), with a theoretical backlash range of 0.18-0.36 mm. The hub width and total length are not specified, and the gear requires a lead time of up to 5 working days for order fulfillment.

Datasheet Summary
Powered by GS/AI

KSUSA2-70J16 is a stainless steel spur gear in the J Series with 16 teeth, module 2, pressure angle of 20°, and a 5 mm × 2.3 mm keyway. The gear is made of SUS303, has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and meets JIS grade N8 precision (JIS B1702-1:1998). Allowable torque is 2.37 N·m (bending strength) and 2.37 kgf·m (surface durability), with a theoretical backlash range of 0.18-0.36 mm. The hub width and total length are not specified, and the gear requires a lead time of up to 5 working days for order fulfillment.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-70J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-70J16
Metal Spur Gears (metric) KSUSA2-70J16
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore - KSUSA2-70J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
KSUSA2-70J16
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore KSUSA2-70J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-70J16 KSUSA2-70J16
Product Name Metal Spur Gears (metric) Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5216676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 50
Design Metric
View Details
KHK AG5-50R1E24, Module 550 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-50r1e24 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 50
Design Metric
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details