Module 2 stainless steel spur gear with 15 teeth, 15 mm bore, 5 mm × 2.3 mm keyway, and JIS grade N8 precision, conforming to JIS B1702-1:1998; made from SUS303 with standard full-depth teeth and a 20° pressure angle.
Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-70J15 | KSUSA2-70J15 |
| Product Name | Metal Spur Gears (metric) | Module 2, 70 Tooth Stainless Steel Hubless Spur Gear with 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |