Stainless steel spur gear with module 2, 50 teeth, 64 mm pitch diameter, 14 mm keyway width, 3.8 mm keyway depth, and 20 mm face width, designed for use with JIS grade N8 precision standards. Made from SUS303 stainless steel with standard full-depth teeth and a 20° pressure angle. Backlash is specified as 0.18 to 0.36 mm for a meshed pair. Includes a set screw and keyway conforming to JIS B1301 (Js 9 tolerance). Total length is 116 mm, hub diameter is 10 mm, and bore diameter is 50 mm. Allowable torque is 1.69 N·m (0.17 kgf·m) for bending strength and 2.09 N·m (0.21 kgf·m) for surface durability. Weight is 1.69 kg.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J50 | KSUSA2-64J50 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |