KSUSA2-64J45 is a stainless steel spur gear from the J Series, with a module of 2, 45 teeth, and a pitch diameter of 90 mm. It has a bore diameter of 14 mm, a hub diameter of 3.8 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and meets JIS grade N8 precision (JIS B1702-1: 1998). The keyway is sized at 14 x 3.8 mm per JIS B1301 (Js 9 tolerance). Allowable torque for bending strength is 1.75 N·m and for surface durability is 1.33 kgf·m. Backlash is 0.18~0.36 mm. The design is hubless, with a total length of 116 mm and a weight of 2.25 kg.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J45 | KSUSA2-64J45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |