QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-64J40

Description
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-64J40 is a stainless steel spur gear in the J Series, with a module of 2, 40 teeth, and a 12 mm wide keyway of 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 80 mm, an outside diameter of 84 mm, and a face width of 20 mm, made from SUS303 material with a JIS grade N8 precision rating and a 20° pressure angle. The theoretical backlash is 0.18-0.36 mm, and the allowable torque values are calculated for standard usage conditions based on bending strength and surface durability.

Datasheet Summary
Powered by GS/AI

KSUSA2-64J40 is a stainless steel spur gear in the J Series, with a module of 2, 40 teeth, and a 12 mm wide keyway of 3.3 mm depth, conforming to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 80 mm, an outside diameter of 84 mm, and a face width of 20 mm, made from SUS303 material with a JIS grade N8 precision rating and a 20° pressure angle. The theoretical backlash is 0.18-0.36 mm, and the allowable torque values are calculated for standard usage conditions based on bending strength and surface durability.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-64J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-64J40
Metal Spur Gears (metric) KSUSA2-64J40
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore - KSUSA2-64J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
KSUSA2-64J40
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore KSUSA2-64J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-64J40 KSUSA2-64J40
Product Name Metal Spur Gears (metric) Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 64 64
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
24 D.P., 108 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24108A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 108
Design English
View Details