KSUSA2-64J28 is a stainless steel spur gear in the J Series, with a module of 2, 28 teeth, a 6 x 2.8 mm keyway, and a pitch diameter of 56 mm. It is made of SUS303, has a 20° pressure angle, and meets JIS Grade N8 precision (JIS B1702-1:1998). The gear has a face width of 20 mm, an outside diameter of 60 mm, and a hub width of 20 mm. Backlash is specified as 0.18-0.36 mm, and allowable torque is 2.30 N·m (0.23 kgf·m) for surface durability. The keyway conforms to JIS B1301, Js9 tolerance.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J28 | KSUSA2-64J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |