Stainless steel spur gear with module 2, 25 teeth, 64 mm pitch diameter, 20° pressure angle, and standard full-depth teeth, made from SUS303 with JIS grade N8 precision. Features a 14 mm wide keyway compliant with JIS B1301 (Js9 tolerance), 8 mm face width, 19.3 mm outside diameter, and 20 mm total length. Theoretical backlash is 0.18 to 0.36 mm. Allowable torque is 1.93 N·m (0.197 kgf·m) for bending strength and 2.15 N·m (0.219 kgf·m) for surface durability. Available as a custom-order product with a lead time of up to five working days.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J25 | KSUSA2-64J25 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |