KSUSA2-64J22 is a stainless steel spur gear with module 2, 22 teeth, 128 mm pitch diameter, 132 mm outside diameter, 20 mm face width, and a keyway of 6 mm width by 2.8 mm depth per JIS B1301 standards. It is made of SUS303 with JIS grade N8 precision, 20° pressure angle, and standard full-depth teeth. Theoretical normal backlash is 0.18 to 0.36 mm, with an allowable torque of 2.44 N·m (0.25 kgf·m) for bending strength and 1.95 N·m (0.20 kgf·m) for surface durability. Weight is 11.8 kg. The part is part of the J Series, available on request with a 5-day lead time, and is limited to 1-20 units per order.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J22 | KSUSA2-64J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |