KSUSA2-64J19 is a stainless steel spur gear from the J Series, with a module of 2, 19 teeth, and a pitch diameter of 38 mm. It features a bore diameter of 6 mm and a keyway of 6 mm width by 2.8 mm depth, conforming to JIS B1301 Js 9 tolerance. The gear is made of SUS303 stainless steel, has a pressure angle of 20°, and is manufactured to JIS grade N8 precision (JIS B1702-1: 1998). The face width is 20 mm, and the outside diameter is 132 mm. Backlash is specified as 0.18 to 0.36 mm for a pair of identical gears in mesh. The allowable torque is 1.96 N·m for bending strength and 1.72 N·m for surface durability. The gear weighs 1.96 kg. The J Series requires a lead time of up to 5 working days for shipment.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J19 | KSUSA2-64J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |