KSUSA2-64J16 is a stainless steel spur gear with module 2, 16 teeth, and a 5 mm x 2.3 mm keyway. It has a pitch diameter of 32 mm, an outside diameter of 36 mm, a face width of 20 mm, and a hub width of 116 mm. The gear is made of SUS303 with no heat treatment, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 1.97 N·m for bending strength and 1.97 kgf·m for surface durability. The total length is 18.0 mm and the weight is 1.45 kg.
Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-64J16 | KSUSA2-64J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 64 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 64 | 64 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |