Stainless steel spur gear with module 2, 45 teeth, and a 14 mm × 3.8 mm keyway, designed for metric applications with a 20° pressure angle and JIS grade N8 precision. Made from SUS303, it has a pitch diameter of 90 mm, outside diameter of 94 mm, face width of 20 mm, and a hub width of 14 mm. Theoretical backlash is 0.18-0.36 mm, with an allowable torque of 1.51 N·m (0.15 kgf·m) based on bending strength and surface durability. Keyway conforms to JIS B1301 Js9 tolerance. Designed for use in J Series, which requires a 5-working-day lead time for orders of 1-20 units.
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-60J45 | KSUSA2-60J45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |