KSUSA2-60J35 is a stainless steel spur gear in the J Series with a module of 2, 35 teeth, and a 10 mm × 3.3 mm keyway. It has a pitch diameter of 70 mm, an outside diameter of 74 mm, a face width of 20 mm, and a hub width of 20 mm. The gear is made from SUS303 stainless steel with a JIS grade N8 precision rating and a 20° pressure angle. Theoretical backlash is 0.18 to 0.36 mm, and the allowable torque is 1.61 N·m (0.164 kgf·m) based on bending strength. Keyways conform to JIS B1301, Js9 tolerance. This variant is available on request with a lead time of up to 5 working days, and production quantities per order are limited to 1 to 20 units.
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-60J35 | KSUSA2-60J35 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |