KSUSA2-60J30 is a stainless steel spur gear in the J Series, with a module of 2, 30 teeth, and a pitch diameter of 60 mm. It has a face width of 20 mm, a hub bore of 8 mm, and a keyway of 8 mm wide by 3.3 mm deep per JIS B1301. The gear is made of SUS303 stainless steel, with a JIS grade N8 precision rating and a 20° pressure angle. Backlash is specified at 0.18 to 0.36 mm, and the allowable torque is 1.42 N·m (0.14 kgf·m). A lead time of up to 5 working days applies as it is an available-on-request
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-60J30 | KSUSA2-60J30 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |