KSUSA2-60J22 is a stainless steel spur gear with module 2, 22 teeth, and a 20° pressure angle, made from SUS303 with JIS grade N8 precision. It has a 20 mm face width, a 128 mm pitch diameter, and a 132 mm outside diameter. The gear includes a keyway sized 6 mm width × 2.8 mm depth per JIS B1301 (Js9 tolerance) and a set screw. The allowable bending strength torque is 1.95 N·m and surface durability torque is 0.18-0.36 kgf·m, with a theoretical backlash of 0.18-0.36 mm. The hub width and total length are not specified for this variant, and it is available on request with a lead time of up to five working days.
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-60J22 | KSUSA2-60J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |