Stainless steel spur gear with module 2, 60 teeth, 19mm bore, 6x2.8mm keyway, and 20° pressure angle, made from SUS303 with JIS grade N8 precision, nominal pitch diameter of 120mm, outside diameter of 124mm, face width of 20mm, hub width of 20mm, total length of 128mm, and allowable torque of 1.72 N·m in bending strength with backlash of 0.18~0.36mm.
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-60J19 | KSUSA2-60J19 |
| Product Name | Metal Spur Gears (metric) | Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 60 | 60 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |