QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-60J16

Description
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Description
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 16 teeth, 16 mm bore, 6 x 2.8 mm keyway, and 20 mm face width, designated as KSUSA2-60J16. Material is SUS303 with JIS grade N8 precision and 20° pressure angle. Backlash is 0.18-0.36 mm, and allowable torque is 1.71 N·m (0.17 kgf·m). Hub width and total length are not specified for this variant. Keyway conforms to JIS B1301 Js9 tolerance. Designed for use with other J-series gears; secondary operations that narrow tooth width are not recommended.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 16 teeth, 16 mm bore, 6 x 2.8 mm keyway, and 20 mm face width, designated as KSUSA2-60J16. Material is SUS303 with JIS grade N8 precision and 20° pressure angle. Backlash is 0.18-0.36 mm, and allowable torque is 1.71 N·m (0.17 kgf·m). Hub width and total length are not specified for this variant. Keyway conforms to JIS B1301 Js9 tolerance. Designed for use with other J-series gears; secondary operations that narrow tooth width are not recommended.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-60J16 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-60J16
Metal Spur Gears (metric) KSUSA2-60J16
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore

Supplier's Site Datasheet
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore - KSUSA2-60J16 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
KSUSA2-60J16
Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore KSUSA2-60J16
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-60J16 KSUSA2-60J16
Product Name Metal Spur Gears (metric) Module 2, 60 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 60 60
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.4, 48 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MY04048 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 48
Design Metric
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK SSCPG5-20J8, CP5, Module 1.59, 20 Tooth, CP Ground Spur Gears - sscpg5-20j8 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 20
Design Metric
View Details
Mitre & Bevel Gears - 1827990 - RS Components, Ltd.
Specs
Number of Teeth 16
Design Metric
Material Thermoplastic Polymer
View Details