QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-56J50

Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-56J50 is a stainless steel spur gear in the J Series, with a module of 2, 50 teeth, and a pitch diameter of 100 mm. The gear has a face width of 20 mm, a bore of 14 mm, and a keyway sized 14 x 3.8 mm per JIS B1301, Js9 tolerance. It is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 1.22 N·m with a theoretical backlash of 0.18 to 0.36 mm. The gear is hubless and has a total length of 112 mm, excluding the keyway and set screw features.

Datasheet Summary
Powered by GS/AI

KSUSA2-56J50 is a stainless steel spur gear in the J Series, with a module of 2, 50 teeth, and a pitch diameter of 100 mm. The gear has a face width of 20 mm, a bore of 14 mm, and a keyway sized 14 x 3.8 mm per JIS B1301, Js9 tolerance. It is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle with standard full-depth teeth. The allowable torque is 1.22 N·m with a theoretical backlash of 0.18 to 0.36 mm. The gear is hubless and has a total length of 112 mm, excluding the keyway and set screw features.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-56J50 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-56J50
Metal Spur Gears (metric) KSUSA2-56J50
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore

Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore - KSUSA2-56J50 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
KSUSA2-56J50
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore KSUSA2-56J50
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-56J50 KSUSA2-56J50
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 5216373 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 20 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B11-N32020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 20
Design English
View Details