KSUSA2-56J45 is a stainless steel spur gear with a module of 2, 45 teeth, and a 14 mm × 3.8 mm keyway. It has a pitch diameter of 90 mm, an outside diameter of 94 mm, a face width of 20 mm, and a maximum allowable torque of 1.28 N·m (0.13 kgf·m) based on bending strength. The gear conforms to JIS grade N8 precision (JIS B1702-1:1998), uses SUS303 material, and has a 20° pressure angle with full-depth teeth. Backlash is specified as 0.18-0.36 mm for pairs of identical gears in mesh. The product is part of the J Series, which requires a lead time for shipping and is limited to 1-20 units per order.
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J45 | KSUSA2-56J45 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 45mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |