QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-56J40

Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-56J40 is a stainless steel spur gear in the J Series, with a module of 2, 40 teeth, and a 12 mm x 3.3 mm keyway. It has a pitch diameter of 80 mm, an outside diameter of 84 mm, a face width of 20 mm, and is made of SUS303 stainless steel with a JIS Grade N8 precision rating and a 20° pressure angle. Theoretical backlash is 0.18-0.36 mm, and the allowable torque is 1.33 N·m (0.13 kgf·m). The gear conforms to JIS B1702-1:1998 for precision and JIS B1301 for keyway tolerance. This variant requires a lead time of up to 5 working days and is available only as a made-to-order product with a maximum batch size of 20 units.

Datasheet Summary
Powered by GS/AI

KSUSA2-56J40 is a stainless steel spur gear in the J Series, with a module of 2, 40 teeth, and a 12 mm x 3.3 mm keyway. It has a pitch diameter of 80 mm, an outside diameter of 84 mm, a face width of 20 mm, and is made of SUS303 stainless steel with a JIS Grade N8 precision rating and a 20° pressure angle. Theoretical backlash is 0.18-0.36 mm, and the allowable torque is 1.33 N·m (0.13 kgf·m). The gear conforms to JIS B1702-1:1998 for precision and JIS B1301 for keyway tolerance. This variant requires a lead time of up to 5 working days and is available only as a made-to-order product with a maximum batch size of 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-56J40 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-56J40
Metal Spur Gears (metric) KSUSA2-56J40
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore - KSUSA2-56J40 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
KSUSA2-56J40
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore KSUSA2-56J40
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-56J40 KSUSA2-56J40
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 40mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.75, 20 (Deg) Pressure Angle, Stainless Steel Rack - A 1B12MYKWH7500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Stainless; Stainless Steel
View Details