QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-56J35

Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Steel spur gear with a module of 2, 56 teeth, and a 35 mm bore, designed for use in mechanical systems requiring precise motion transmission. Made from SUS303 stainless steel with JIS Grade N8 precision, the gear has a 20° pressure angle, a face width of 20 mm, and a hub width of 10 mm. It features a keyway sized 10 x 3.3 mm per JIS B1301 (Js 9 tolerance) and a set screw. The allowable torque is 1.38 N·m for bending strength and 1.44 N·m for surface durability, with a theoretical backlash of 0.18-0.36 mm. Total length is 20 mm, and weight is 1.61 kg.

Datasheet Summary
Powered by GS/AI

Steel spur gear with a module of 2, 56 teeth, and a 35 mm bore, designed for use in mechanical systems requiring precise motion transmission. Made from SUS303 stainless steel with JIS Grade N8 precision, the gear has a 20° pressure angle, a face width of 20 mm, and a hub width of 10 mm. It features a keyway sized 10 x 3.3 mm per JIS B1301 (Js 9 tolerance) and a set screw. The allowable torque is 1.38 N·m for bending strength and 1.44 N·m for surface durability, with a theoretical backlash of 0.18-0.36 mm. Total length is 20 mm, and weight is 1.61 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-56J35 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-56J35
Metal Spur Gears (metric) KSUSA2-56J35
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore - KSUSA2-56J35 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
KSUSA2-56J35
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore KSUSA2-56J35
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-56J35 KSUSA2-56J35
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 35mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

24 D.P., 21 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N24021 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 21
Design English
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details