KSUSA2-56J32 is a stainless steel spur gear with module 2, 32 teeth, 10 mm keyway width by 3.3 mm depth, and a 20° pressure angle. The gear is made of SUS303 with a tooth hardness under 194 HB, precision grade JIS N8 per JIS B1702-1:1998, and has a pitch diameter of 64 mm, outside diameter of 68 mm, face width of 20 mm, and total length of 35.2 mm. Theoretical backlash is 0.18 to 0.36 mm. The keyway conforms to JIS B1301, Js9 tolerance. Allowable torque is 1.41 N·m for bending strength and 1.32 N·m for surface durability. It includes a set screw and hub, with hub diameter of 32 mm and hub width of 10 mm.
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J32 | KSUSA2-56J32 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |