Stainless steel spur gear, module 2, 28 teeth, with 8 mm keyway and 3.3 mm depth, made of SUS303 material, compliant with JIS grade N8 precision standards (JIS B1702-1: 1998). The gear has a pitch diameter of 56 mm, outside diameter of 60 mm, face width of 20 mm, and a theoretical backlash of 0.18 to 0.36 mm. The allowable torque is 1.44 N·m based on assumed usage conditions. The part belongs to the J series, which requires a lead time of up to five working days for orders and is limited to 1-20 units per order.
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J28 | KSUSA2-56J28 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |