QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-56J25

Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KSUSA2-56J25 is a stainless steel spur gear in the J Series, with a module of 2, 25 teeth, and a pitch diameter of 50 mm. It has a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 (Js 9 tolerance), a face width of 20 mm, and an outside diameter of 54 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. Theoretical backlash is 0.18-0.36 mm. It has an allowable torque of 1.46 N·m for bending strength and 0.18-0.36 kgf·m for surface durability. The total length is 12.8 mm and weight is 0.31 kg.

Datasheet Summary
Powered by GS/AI

KSUSA2-56J25 is a stainless steel spur gear in the J Series, with a module of 2, 25 teeth, and a pitch diameter of 50 mm. It has a 6 mm wide by 2.8 mm deep keyway conforming to JIS B1301 (Js 9 tolerance), a face width of 20 mm, and an outside diameter of 54 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, conforms to JIS grade N8 precision (JIS B1702-1:1998), and has a 20° pressure angle. Theoretical backlash is 0.18-0.36 mm. It has an allowable torque of 1.46 N·m for bending strength and 0.18-0.36 kgf·m for surface durability. The total length is 12.8 mm and weight is 0.31 kg.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-56J25 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-56J25
Metal Spur Gears (metric) KSUSA2-56J25
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore - KSUSA2-56J25 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
KSUSA2-56J25
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore KSUSA2-56J25
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-56J25 KSUSA2-56J25
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 25mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 35
Design Metric
View Details
KHK SRCPFK2.5-500J, CP2.5, Module 0.79, 200 Tooth, CP Carbon Steel Racks - srcpfk2-5-500j - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Design Metric
Pressure Angle 20°; 20 º
View Details
Spur Gears - American Standard - 14 1/2 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 11 to 120
Design English
View Details