KSUSA2-56J22 is a stainless steel spur gear with a module of 2, 22 teeth, and a 6 mm wide keyway sized 2.8 mm deep, conforming to JIS B1301 Js9 tolerance. The gear has a pitch diameter of 44 mm, outside diameter of 48 mm, face width of 20 mm, and is made of SUS303 with a precision grade of JIS N8 (JIS B1702-1:1998). It has a 20° pressure angle, standard full-depth teeth, and an allowable torque of 1.47 N⋅m (0.18−0.36 kgf⋅m). Backlash is 0.18−0.36 mm. The part is a J-series variant, requiring a lead time for order fulfillment.
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J22 | KSUSA2-56J22 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |