KSUSA2-56J18 is a stainless steel spur gear in the J Series, with a module of 2, 18 teeth, and a 6 mm wide by 2.8 mm deep keyway. It has a pitch diameter of 36 mm, an outside diameter of 40 mm, and a face width of 20 mm. The gear is made of SUS303 stainless steel with a tooth hardness of less than 194 HB, and it meets JIS grade 4 precision (JIS B1702: 1976). The backlash is theoretically 0.18 to 0.36 mm in mesh with an identical gear. The allowable torque for bending strength is 1.72 N·m and for surface durability is 1.71 N·m. The gear is available as an on-request item with a lead time of up to 5 working days for orders of 1 to 20 units.
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J18 | KSUSA2-56J18 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |