QTC METRIC GEARS Metal Spur Gears (metric) KSUSA2-56J17

Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Description
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 17 teeth, 56 mm pitch diameter, and a 17 mm bore, manufactured from SUS303 with JIS grade 4 precision and a 20° pressure angle. The gear has a face width of 20 mm, a keyway of 5 mm width by 2.3 mm depth conforming to JIS B1301 (Js9 tolerance), and a hub width of 10.9 mm. Theoretical backlash is 0.18 to 0.36 mm. Allowable torque values are calculated based on assumed usage conditions. A lead time of up to 5 working days applies for this available-on-request variant, with order quantities limited to 1 to 20 units.

Datasheet Summary
Powered by GS/AI

Stainless steel spur gear with module 2, 17 teeth, 56 mm pitch diameter, and a 17 mm bore, manufactured from SUS303 with JIS grade 4 precision and a 20° pressure angle. The gear has a face width of 20 mm, a keyway of 5 mm width by 2.3 mm depth conforming to JIS B1301 (Js9 tolerance), and a hub width of 10.9 mm. Theoretical backlash is 0.18 to 0.36 mm. Allowable torque values are calculated based on assumed usage conditions. A lead time of up to 5 working days applies for this available-on-request variant, with order quantities limited to 1 to 20 units.

Suppliers

Company
Product
Description
Supplier Links
Metal Spur Gears (metric) - KSUSA2-56J17 - QTC METRIC GEARS
Hicksville, NY, USA
Metal Spur Gears (metric)
KSUSA2-56J17
Metal Spur Gears (metric) KSUSA2-56J17
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore

Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore

Supplier's Site Datasheet
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore - KSUSA2-56J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
KSUSA2-56J17
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore KSUSA2-56J17
Inch Gears: AGMA 12, 10, 9, and 8 Available Pitches: 120 thru 16 Pressure Angles: 20° and 14.5° Metric Gears: ISO 5 thru 9 Available Modules: 0.3 thru 3 Pressure Angles: 20° and 14.5° For custom components or modifications to a standard part, call us or submit an RFQ. REQUEST A QUOTE Elements of Metric Gear Technology How to Achieve Optimum Performance in a Miniature Gear Train You May Also Need: Shafts Bearings Couplings Our metal spur gears are available in a variety of materials, including: 2024 Aluminum Alloy, Anodized 303 Stainless Steel Brass Carbon Steel Hardened Alloy Steel With a variety of fastening styles, including: Clamp-Type Hub Fairloc® Hubless Pin-Type Hub

Inch Gears: AGMA 12, 10, 9, and 8

Available Pitches: 120 thru 16

Pressure Angles: 20° and 14.5°

Metric Gears: ISO 5 thru 9

Available Modules: 0.3 thru 3

Pressure Angles: 20° and 14.5°

For custom components or modifications
to a standard part,
call us or submit an RFQ.


REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train

You May Also Need:

Shafts

Bearings

Couplings


Our metal spur gears are available in a variety of materials, including:

  • 2024 Aluminum Alloy, Anodized
  • 303 Stainless Steel
  • Brass
  • Carbon Steel
  • Hardened Alloy Steel

With a variety of fastening styles, including:

  • Clamp-Type Hub
  • Fairloc®
  • Hubless
  • Pin-Type Hub
Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KSUSA2-56J17 KSUSA2-56J17
Product Name Metal Spur Gears (metric) Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 56 56
Design Metric Metric
Pressure Angle 20° 20°
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Worm Gears Units - European -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Worm
Number of Teeth 1 to 4
Design Metric
View Details
KHK AG3-60R1E22, Module 360 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag3-60r1e22 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 60
Design Metric
View Details
Spur Gear -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Gear Center Center Bore
View Details