KSUSA2-56J16 is a stainless steel spur gear in the J Series, with a module of 2, 16 teeth, a 5 mm bore, and a keyway size of 5 x 2.3 mm. It is made of SUS303 stainless steel, conforms to JIS grade N8 precision (JIS B1702-1: 1998), and has a 20° pressure angle with standard full-depth teeth. The gear has a pitch diameter of 32 mm, outside diameter of 36 mm, face width of 20 mm, and total length of 10.9 mm. Its theoretical backlash is 0.18~0.36 mm, and allowable torque is 1.73 N·m (bending strength) and 1.46 N·m (surface durability).
Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-56J16 | KSUSA2-56J16 |
| Product Name | Metal Spur Gears (metric) | Module 2, 56 Tooth Stainless Steel Hubless Spur Gear with 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 56 | 56 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |