KSUSA2-55J50 is a stainless steel spur gear with module 2, 50 teeth, and a 14 mm x 3.8 mm keyway. It has a pitch diameter of 100 mm, an outside diameter of 114 mm, a face width of 20 mm, and a total length of 96.5 mm. The gear is made of SUS303 stainless steel, meets JIS grade N8 precision (JIS B1702-1: 1998), and has a pressure angle of 20°. Allowable torque is 1.17 N·m (0.117 kgf·m) for bending strength and 1.17 N·m (0.117 kgf·m) for surface durability, with a theoretical backlash of 0.18 to 0.36 mm. Keyway dimensions follow JIS B1301 standards, Js 9 tolerance.
Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore
Inch Gears: AGMA 12, 10, 9, and 8
Available Pitches: 120 thru 16
Pressure Angles: 20° and 14.5°
Metric Gears: ISO 5 thru 9
Available Modules: 0.3 thru 3
Pressure Angles: 20° and 14.5°
For custom components or modifications
to a standard part, call us or submit an RFQ.
REQUEST A QUOTE
Elements of Metric Gear Technology
How to Achieve Optimum Performance in a Miniature Gear Train
You May Also Need:
Shafts
Bearings
Couplings
Our metal spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KSUSA2-55J50 | KSUSA2-55J50 |
| Product Name | Metal Spur Gears (metric) | Module 2, 55 Tooth Stainless Steel Hubless Spur Gear with 50mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Stainless |